EN
  • EN
  • DE

LT6700HVIS6-3#TRMPBF

Part No LT6700HVIS6-3#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMP DUAL 400MV REF TSOT23-6 / Comparator Dual 18V Automotive 6-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series Over-The-Top
Packaging Reel package
Type with Voltage Reference
Number of Elements 2
Output Type Open Collector
Dual Supply Voltage (±) 1.4 V ~ 18 V
Current - Input Bias (Maximum) 0.01μA @ 18V
Maximum Quiescent Current 17μA
Propagation Delay (Maximum) 29μs
Hysteresis 11.5mV
Operating Temperature Range -40°C ~ 85°C
Package SOT-23-6 Thin, TSOT-23-6
Mounting SMD
Manufacturer Package TSOT-23-6
Win Source Part Number 781638-LT6700HVIS6-3#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6700HV-3
Introduction Date June 17, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6700HVIS6-3#TRMPBF CAD Model

Description

The LT6700HVIS6-3#TRMPBF is a high-performance, low-power comparator from Linear Technology, which is now part of Analog Devices. This component is specifically designed for precision voltage monitoring and differential comparison applications. It is a noteworthy solution for systems that require a reliable and accurate voltage threshold detection.

Key Features

  • Low Operating Voltage: The device operates on a supply voltage range from 1.4V to 18V, making it versatile for both low and high voltage applications.
  • Low Current Consumption: With a quiescent current of just 6.5µA, the LT6700HVIS6-3#TRMPBF is ideal for battery-powered and portable devices where power efficiency is crucial.
  • Dual Comparators: It contains two independent voltage comparators, allowing for simultaneous monitoring of two different voltage levels.
  • Internal Voltage References: The integrated 400mV reference voltages provide stable thresholds for the comparators, eliminating the need for external reference components.
  • High Input Voltage Range: The comparator inputs can handle a wide voltage range, making the device suitable for a variety of signal levels.

Applications

The LT6700HVIS6-3#TRMPBF is designed for use in a wide array of applications, including:

  • Battery monitoring
  • Power supply control
  • Window comparators
  • Threshold detectors/sensors
  • Automotive systems
  • Portable and handheld devices

Package and Quality

This particular model comes in a compact 6-lead SOT-23 package, which is suitable for space-constrained applications. Additionally, the LT6700HVIS6-3#TRMPBF is available in tape and reel packaging, denoted by the 'TR' in the part number, which facilitates automated assembly processes for high-volume production. The 'MPBF' suffix indicates that the product is lead-free and manufactured with environmentally friendly materials, adhering to RoHS standards.

With its combination of low power consumption, dual comparators, and wide voltage range, the LT6700HVIS6-3#TRMPBF is a robust solution for designers looking for a reliable voltage comparator for their electronic systems.

You May Also Be Interested in

Micrel
Comparator with Reference
Need more? Email Us
NJR Corporation/NJRC
Need more? Email Us
Intersil
IC COMP RRIO SGL 2.5UA 6-TDFN
Lowest to $1.6401
ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813
ams
IC COMPARATOR QUAD P/P 14-TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Need more? Email Us
Micrel
Lowest to $0.2645
NJR Corporation/NJRC
Lowest to $2.9245
Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Lowest to $13.6096
Shenzhen Yongyutai Electronics Co., Ltd.
SOP-14 Linear Comparators RoHS
Lowest to $0.2933

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7608 $52.8240
70+ $1.4448 $101.1360
110+ $1.3996 $153.9560
150+ $1.3545 $203.1750
195+ $1.3093 $255.3135
260+ $1.1739 $305.2140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,390 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess